SV Microwave, Inc. 3069-0001

Description
TM ADAPTER
Datasheet
Description
TM ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Palm Beach, FL, USA
TM ADAPTER

TM ADAPTER

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number 3069-0001
Connector Type TM
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185MR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details