SV Microwave, Inc. In Series Adapter 2993-6001

Description
SMA, Plug to Plug, Straight Adapter Captive Contact
Request a Quote Datasheet
Description
SMA, Plug to Plug, Straight Adapter Captive Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 2993-6001 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
2993-6001
In Series Adapter 2993-6001
SMA, Plug to Plug, Straight Adapter Captive Contact

SMA, Plug to Plug, Straight Adapter Captive Contact

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 2993-6001
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details