SV Microwave, Inc. In Series Adapter 2990-6005

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 2990-6005 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
2990-6005
In Series Adapter 2990-6005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 2990-6005
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Female DC - 90GHz 50Ω - 135F-135F+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details