Amphenol RF Between Series Adapter 242281

Description
Adapter N-Type Plug to 4.1/9.5 Jack 50 Ohms
Request a Quote
Description
Adapter N-Type Plug to 4.1/9.5 Jack 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242281 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242281
Between Series Adapter 242281
Adapter N-Type Plug to 4.1/9.5 Jack 50 Ohms

Adapter N-Type Plug to 4.1/9.5 Jack 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242281
Product Name Between Series Adapter
Connector Type Type N; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details