Amphenol RF Between Series Adapter 242280

Description
Adapter N-Type Jack to 4.1/9.5 Jack 50 Ohms
Request a Quote
Description
Adapter N-Type Jack to 4.1/9.5 Jack 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242280 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242280
Between Series Adapter 242280
Adapter N-Type Jack to 4.1/9.5 Jack 50 Ohms

Adapter N-Type Jack to 4.1/9.5 Jack 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242280
Product Name Between Series Adapter
Connector Type Type N; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details