Amphenol RF Between Series Adapter 242279

Description
Adapter 7/16 Plug to 4.1/9.5 Plug 50 Ohms
Request a Quote
Description
Adapter 7/16 Plug to 4.1/9.5 Plug 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242279 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242279
Between Series Adapter 242279
Adapter 7/16 Plug to 4.1/9.5 Plug 50 Ohms

Adapter 7/16 Plug to 4.1/9.5 Plug 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242279
Product Name Between Series Adapter
Connector Type 7/16; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details