Amphenol RF Between Series Adapter 242277

Description
Adapter 7/16 Plug to 4.1/9.5 Jack 50 Ohms
Request a Quote
Description
Adapter 7/16 Plug to 4.1/9.5 Jack 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242277 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242277
Between Series Adapter 242277
Adapter 7/16 Plug to 4.1/9.5 Jack 50 Ohms

Adapter 7/16 Plug to 4.1/9.5 Jack 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242277
Product Name Between Series Adapter
Connector Type 7/16; 4.1/9.5
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Straight 75 - 110 GHz - WR10-10+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR10 UG387/U Flange 1.
Frequency Range 110000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details