Amphenol RF Between Series Adapter 242266

Description
Adapter 7/16 jack to SMA plug Straight Low PIM
Request a Quote
Description
Adapter 7/16 jack to SMA plug Straight Low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242266 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242266
Between Series Adapter 242266
Adapter 7/16 jack to SMA plug Straight Low PIM

Adapter 7/16 jack to SMA plug Straight Low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242266
Product Name Between Series Adapter
Connector Type SMA; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details