Amphenol RF Between Series Adapter 242265

Description
Adapter N jack to SMA plug Straight Low Pim
Request a Quote
Description
Adapter N jack to SMA plug Straight Low Pim
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242265 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242265
Between Series Adapter 242265
Adapter N jack to SMA plug Straight Low Pim

Adapter N jack to SMA plug Straight Low Pim

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242265
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details