Amphenol RF Between Series Adapter 242261

Description
Adapter QMA Plug to SMA Jack 50 Ohms
Request a Quote
Description
Adapter QMA Plug to SMA Jack 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242261 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242261
Between Series Adapter 242261
Adapter QMA Plug to SMA Jack 50 Ohms

Adapter QMA Plug to SMA Jack 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242261
Product Name Between Series Adapter
Connector Type QMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details