Amphenol RF Between Series Adapter 242231-75

Description
Adapter 1.0/2.3 Jack to BNC Plug Bulkhead 75 Ohms
Request a Quote
Description
Adapter 1.0/2.3 Jack to BNC Plug Bulkhead 75 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242231-75 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242231-75
Between Series Adapter 242231-75
Adapter 1.0/2.3 Jack to BNC Plug Bulkhead 75 Ohms

Adapter 1.0/2.3 Jack to BNC Plug Bulkhead 75 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242231-75
Product Name Between Series Adapter
Connector Type BNC; 1.0/2.3
Unlock Full Specs
to access all available technical data

Similar Products

WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details