Amphenol RF Between Series Adapter 242224

Description
Adapter F Jack to SMB Jack Bulkhead 50 Ohms
Request a Quote
Description
Adapter F Jack to SMB Jack Bulkhead 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242224 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242224
Between Series Adapter 242224
Adapter F Jack to SMB Jack Bulkhead 50 Ohms

Adapter F Jack to SMB Jack Bulkhead 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242224
Product Name Between Series Adapter
Connector Type Type F; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR159(BJ58) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details