Amphenol RF Between Series Adapter 242208

Description
Adapter MCX Jack to TNC Plug
Request a Quote
Description
Adapter MCX Jack to TNC Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242208 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242208
Between Series Adapter 242208
Adapter MCX Jack to TNC Plug

Adapter MCX Jack to TNC Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242208
Product Name Between Series Adapter
Connector Type MCX; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details