Amphenol RF Between Series Adapter 242206

Description
Adapter BNC Jack to MCX Jack
Request a Quote Datasheet
Description
Adapter BNC Jack to MCX Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242206 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242206
Between Series Adapter 242206
Adapter BNC Jack to MCX Jack

Adapter BNC Jack to MCX Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242206
Product Name Between Series Adapter
Connector Type BNC; MCX
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details