Amphenol RF Between Series Adapter 242193

Description
Adapter SMA Jack to MMCX Plug Bulkhead 50 Ohms
Request a Quote Datasheet
Description
Adapter SMA Jack to MMCX Plug Bulkhead 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242193 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242193
Between Series Adapter 242193
Adapter SMA Jack to MMCX Plug Bulkhead 50 Ohms

Adapter SMA Jack to MMCX Plug Bulkhead 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242193
Product Name Between Series Adapter
Connector Type MMCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω - DINF-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details