Amphenol RF Between Series Adapter 242192

Description
Adapter AMC Jack to TNC Jack Bulkhead 50 Ohms
Request a Quote Datasheet
Description
Adapter AMC Jack to TNC Jack Bulkhead 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242192 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242192
Between Series Adapter 242192
Adapter AMC Jack to TNC Jack Bulkhead 50 Ohms

Adapter AMC Jack to TNC Jack Bulkhead 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242192
Product Name Between Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω - SF-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details