Amphenol RF Between Series Adapter 242185

Description
Adapter BNC Jack to SMB Plug
Request a Quote Datasheet
Description
Adapter BNC Jack to SMB Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242185 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242185
Between Series Adapter 242185
Adapter BNC Jack to SMB Plug

Adapter BNC Jack to SMB Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242185
Product Name Between Series Adapter
Connector Type BNC; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details