Amphenol RF Between Series Adapter 242178

Description
Adapter SMA Jack to TNC Jack Bulkhead 50 Ohms
Request a Quote Datasheet
Description
Adapter SMA Jack to TNC Jack Bulkhead 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242178 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242178
Between Series Adapter 242178
Adapter SMA Jack to TNC Jack Bulkhead 50 Ohms

Adapter SMA Jack to TNC Jack Bulkhead 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242178
Product Name Between Series Adapter
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details