Amphenol RF Between Series Adapter 242162

Description
Adapter BNC Jack to N Jack Bulkhead 50 Ohms
Request a Quote Datasheet
Description
Adapter BNC Jack to N Jack Bulkhead 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242162 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242162
Between Series Adapter 242162
Adapter BNC Jack to N Jack Bulkhead 50 Ohms

Adapter BNC Jack to N Jack Bulkhead 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242162
Product Name Between Series Adapter
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details