Amphenol RF Between Series Adapter 242153

Description
Adapter Mini-UHF Plug to UHF Jack
Request a Quote
Description
Adapter Mini-UHF Plug to UHF Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242153 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242153
Between Series Adapter 242153
Adapter Mini-UHF Plug to UHF Jack

Adapter Mini-UHF Plug to UHF Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242153
Product Name Between Series Adapter
Connector Type UHF; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details