Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ADAPTERS
AMPHENOL RF
242144 -- BETWEEN SERIES ADAPTER
Amphenol RF
Between Series Adapter
242144
Description
Adapter SMA Plug to SMB Jack
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
Adapter SMA Plug to SMB Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242144
Between Series Adapter
242144
Adapter SMA Plug to SMB Jack
Adapter SMA Plug to SMB Jack
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
RF Adapters
Product Number
242144
Product Name
Between Series Adapter
Connector Type
SMA; SMB
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
3.5mm F to 3.5mm F Adapter
PNMDF3.5F NMD
Specs
Adapter Style
Straight Jack-Jack
Connector Type
NMD
Frequency Range
26500.0 MHz
View Details
Mini-Circuits
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω
KFR-35M+
Specs
Connector Type
2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range
33000.0 MHz
VSWR
1.06 :1
View Details
Maury Microwave
Couplers
LLC18-N-FF
Specs
Connector Type
Type N; 3.5mm
Frequency Range
600.0 to 110000.0 MHz
View Details
Marki Microwave LLC
ADP Series 2.4mm Male to 2.4mm Female Adapter
ADPMVFV
Specs
Frequency Range
0.0 to 50000.0 MHz
View Details