Amphenol RF Between Series Adapter 242137

Description
Adapter 7/16 Jack to N Jack 50 Ohm designed for applications requiring Low-PIM components
Request a Quote Datasheet
Description
Adapter 7/16 Jack to N Jack 50 Ohm designed for applications requiring Low-PIM components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242137 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242137
Between Series Adapter 242137
Adapter 7/16 Jack to N Jack 50 Ohm designed for applications requiring Low-PIM components

Adapter 7/16 Jack to N Jack 50 Ohm designed for applications requiring Low-PIM components

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242137
Product Name Between Series Adapter
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details