Amphenol RF Between Series Adapter 242120-75

Description
Adapter F Jack to N Jack
Request a Quote
Description
Adapter F Jack to N Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242120-75 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242120-75
Between Series Adapter 242120-75
Adapter F Jack to N Jack

Adapter F Jack to N Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242120-75
Product Name Between Series Adapter
Connector Type Type F; Type N
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details