Amphenol RF Between Series Adapter 242119

Description
Adapter Mini-UHF Jack to SMA Jack
Request a Quote Datasheet
Description
Adapter Mini-UHF Jack to SMA Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242119 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242119
Between Series Adapter 242119
Adapter Mini-UHF Jack to SMA Jack

Adapter Mini-UHF Jack to SMA Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242119
Product Name Between Series Adapter
Connector Type SMA; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Coaxial Adapters 1030 - 1030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details