Amphenol RF Between Series Adapter 242114RP

Description
Adapter N Plug to RP-SMA Plug
Request a Quote Datasheet
Description
Adapter N Plug to RP-SMA Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242114RP - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242114RP
Between Series Adapter 242114RP
Adapter N Plug to RP-SMA Plug

Adapter N Plug to RP-SMA Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242114RP
Product Name Between Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details