Amphenol RF Between Series Adapter 242107RP

Description
Adapter SMA Jack to TNC RP Jack
Request a Quote Datasheet
Description
Adapter SMA Jack to TNC RP Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242107RP - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242107RP
Between Series Adapter 242107RP
Adapter SMA Jack to TNC RP Jack

Adapter SMA Jack to TNC RP Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242107RP
Product Name Between Series Adapter
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details