Amphenol RF Between Series Adapter 242107RP-10

Description
Adapter SMA RP Jack to TNC Jack
Request a Quote
Description
Adapter SMA RP Jack to TNC Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242107RP-10 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242107RP-10
Between Series Adapter 242107RP-10
Adapter SMA RP Jack to TNC Jack

Adapter SMA RP Jack to TNC Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242107RP-10
Product Name Between Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details