Amphenol RF Between Series Adapter 242102

Description
Adapter BNC Jack to SMA Plug
Request a Quote
Description
Adapter BNC Jack to SMA Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242102 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242102
Between Series Adapter 242102
Adapter BNC Jack to SMA Plug

Adapter BNC Jack to SMA Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242102
Product Name Between Series Adapter
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details