Amphenol RF Between Series Adapter 242100

Description
Adapter BNC Jack to N Jack
Request a Quote
Description
Adapter BNC Jack to N Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242100 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242100
Between Series Adapter 242100
Adapter BNC Jack to N Jack

Adapter BNC Jack to N Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242100
Product Name Between Series Adapter
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details