Amphenol RF In Series Adapter 222206

Description
Adapter F Plug to F Plug Bulkhead 75 Ohms
Request a Quote
Description
Adapter F Plug to F Plug Bulkhead 75 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 222206 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
222206
In Series Adapter 222206
Adapter F Plug to F Plug Bulkhead 75 Ohms

Adapter F Plug to F Plug Bulkhead 75 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 222206
Product Name In Series Adapter
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details