Amphenol RF In Series Adapter 222157

Description
Straight Adapter - Jack-To-Push-On Plug
Request a Quote
Description
Straight Adapter - Jack-To-Push-On Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 222157 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
222157
In Series Adapter 222157
Straight Adapter - Jack-To-Push-On Plug

Straight Adapter - Jack-To-Push-On Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 222157
Product Name In Series Adapter
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details