Amphenol RF In Series Adapter 222121

Description
Adapter F Jack to F Jack Bulkhead 75 Ohms
Request a Quote
Description
Adapter F Jack to F Jack Bulkhead 75 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 222121 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
222121
In Series Adapter 222121
Adapter F Jack to F Jack Bulkhead 75 Ohms

Adapter F Jack to F Jack Bulkhead 75 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 222121
Product Name In Series Adapter
Connector Type Type F
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details