Amphenol RF Between Series Adapter 192110

Description
Adapter FME Plug to UHF Plug
Request a Quote
Description
Adapter FME Plug to UHF Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 192110 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
192110
Between Series Adapter 192110
Adapter FME Plug to UHF Plug

Adapter FME Plug to UHF Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 192110
Product Name Between Series Adapter
Connector Type FME; UHF
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details
ADP Series 2.4mm Female to 2.4mm Female Adapter - ADPFVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details