Amphenol RF Between Series Adapter 192109

Description
Adapter FME Plug to N Plug
Request a Quote
Description
Adapter FME Plug to N Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 192109 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
192109
Between Series Adapter 192109
Adapter FME Plug to N Plug

Adapter FME Plug to N Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 192109
Product Name Between Series Adapter
Connector Type FME; Type N
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω - 10M-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details
WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details