Amphenol RF Between Series Adapter 192105

Description
Adapter FME Plug to TNC Plug
Request a Quote
Description
Adapter FME Plug to TNC Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 192105 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
192105
Between Series Adapter 192105
Adapter FME Plug to TNC Plug

Adapter FME Plug to TNC Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 192105
Product Name Between Series Adapter
Connector Type FME; TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details