Amphenol RF In Series Adapter 172370

Description
Adapter N jack to N jack Straight Low Pim
Request a Quote
Description
Adapter N jack to N jack Straight Low Pim
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172370 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172370
In Series Adapter 172370
Adapter N jack to N jack Straight Low Pim

Adapter N jack to N jack Straight Low Pim

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172370
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details