Amphenol RF In Series Adapter 172336

Description
Adapter, N Jack to N Plug, Bulkhead, 50 Ohms
Request a Quote
Description
Adapter, N Jack to N Plug, Bulkhead, 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172336 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172336
In Series Adapter 172336
Adapter, N Jack to N Plug, Bulkhead, 50 Ohms

Adapter, N Jack to N Plug, Bulkhead, 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172336
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR1500 (BJ6) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 490.0 to 750.0 MHz
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details