Amphenol RF In Series Adapter 172193

Description
Angle Adapter - Plug-To-Jack
Request a Quote Datasheet
Description
Angle Adapter - Plug-To-Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172193 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172193
In Series Adapter 172193
Angle Adapter - Plug-To-Jack

Angle Adapter - Plug-To-Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172193
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω - SMPF-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; SMP Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details