Amphenol RF In Series Adapter 172126

Description
Angle Adapter - Plug-To-Jack
Request a Quote Datasheet
Description
Angle Adapter - Plug-To-Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172126 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172126
In Series Adapter 172126
Angle Adapter - Plug-To-Jack

Angle Adapter - Plug-To-Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172126
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details