Amphenol RF In Series Adapter 142250

Description
Adapter SMB Jack to SMB Jack Bulkhead 50 Ohms
Request a Quote Datasheet
Description
Adapter SMB Jack to SMB Jack Bulkhead 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 142250 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
142250
In Series Adapter 142250
Adapter SMB Jack to SMB Jack Bulkhead 50 Ohms

Adapter SMB Jack to SMB Jack Bulkhead 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 142250
Product Name In Series Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details