Amphenol RF In Series Adapter 142248

Description
Adapter SMB Jack to SMB Plug
Request a Quote Datasheet
Description
Adapter SMB Jack to SMB Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 142248 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
142248
In Series Adapter 142248
Adapter SMB Jack to SMB Plug

Adapter SMB Jack to SMB Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 142248
Product Name In Series Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24FR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details