Amphenol RF In Series Adapter 132216

Description
Jack-To-Jack-To-Jack Tee Adapter
Request a Quote
Description
Jack-To-Jack-To-Jack Tee Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132216 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132216
In Series Adapter 132216
Jack-To-Jack-To-Jack Tee Adapter

Jack-To-Jack-To-Jack Tee Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132216
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω - SMPF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details
DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details