Amphenol RF In Series Adapter 132172RP

Description
Plug-To-Jack Adapter - Right Angle
Request a Quote
Description
Plug-To-Jack Adapter - Right Angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132172RP - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132172RP
In Series Adapter 132172RP
Plug-To-Jack Adapter - Right Angle

Plug-To-Jack Adapter - Right Angle

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132172RP
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details