Amphenol RF In Series Adapter 132170

Description
Jack-To-Jack Adapter - Bulkhead Feedthrough
Request a Quote
Description
Jack-To-Jack Adapter - Bulkhead Feedthrough
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132170 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132170
In Series Adapter 132170
Jack-To-Jack Adapter - Bulkhead Feedthrough

Jack-To-Jack Adapter - Bulkhead Feedthrough

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132170
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.35mm Male DC - 90 GHz 50Ω - 135F-135M+ - Mini-Circuits
Specs
Connector Type 1.35mm Female
Frequency Range 90000.0 MHz
VSWR 1.05 :1
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details