Amphenol RF In Series Adapter 132168

Description
Adapter, SMA Plug to SMA Plug, Straight
Request a Quote
Description
Adapter, SMA Plug to SMA Plug, Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132168 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132168
In Series Adapter 132168
Adapter, SMA Plug to SMA Plug, Straight

Adapter, SMA Plug to SMA Plug, Straight

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132168
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details