Amphenol RF Precision APC 3.5 Adapter P/J 131-7022

Description
Precision APC 3.5 Adapter P/J Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Precision APC 3.5 Adapter P/J Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision APC 3.5 Adapter P/J - 131-7022 - Amphenol RF
Danbury, CT, USA
Precision APC 3.5 Adapter P/J
131-7022
Precision APC 3.5 Adapter P/J 131-7022
Precision APC 3.5 Adapter P/J Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Precision APC 3.5 Adapter P/J
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number 131-7022
Product Name Precision APC 3.5 Adapter P/J
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details