Amphenol RF Between Series Adapter 131-7017-1000

Description
Adapter Precision APC - N Plug to APC - 3.5 Plug 50 ohm
Request a Quote
Description
Adapter Precision APC - N Plug to APC - 3.5 Plug 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 131-7017-1000 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
131-7017-1000
Between Series Adapter 131-7017-1000
Adapter Precision APC - N Plug to APC - 3.5 Plug 50 ohm

Adapter Precision APC - N Plug to APC - 3.5 Plug 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 131-7017-1000
Product Name Between Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details
WR112 (BJ84) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR112E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 6570.0 to 9990.0 MHz
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details