Amphenol RF In Series Adapter 122352

Description
Right Angle Adapter - Plug-To-Jack
Request a Quote Datasheet
Description
Right Angle Adapter - Plug-To-Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 122352 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
122352
In Series Adapter 122352
Right Angle Adapter - Plug-To-Jack

Right Angle Adapter - Plug-To-Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 122352
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details