Amphenol RF In Series Adapter 122345

Description
Adapter TNC Jack to TNC Jack Bulkhead 50 Ohms
Request a Quote
Description
Adapter TNC Jack to TNC Jack Bulkhead 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 122345 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
122345
In Series Adapter 122345
Adapter TNC Jack to TNC Jack Bulkhead 50 Ohms

Adapter TNC Jack to TNC Jack Bulkhead 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 122345
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω - DINF-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details