SV Microwave, Inc. 1180-4003

Description
NSME ADAPTER
Datasheet
Description
NSME ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
West Palm Beach, FL, USA
NSME ADAPTER

NSME ADAPTER

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number 1180-4003
Connector Type NSME
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details